Vishay Intertechnology, Inc. RES 133 OHM 1/5W 0.1% 1005 M55342K03B133ARTS

Description
RES 133ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 133ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/5W 0.1% 1005 - M55342K03B133ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/5W 0.1% 1005
M55342K03B133ARTS
RES 133 OHM 1/5W 0.1% 1005 M55342K03B133ARTS
RES 133ohm 1/5W 0.1% 1005

RES 133ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B133ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B133ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B133ARTSTR-ND
133 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

133 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K03B133ARTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B133ARTS
Chip Resistor - Surface Mount M55342K03B133ARTS
RES SMD 133 OHM 0.1% 1/5W 1005

RES SMD 133 OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K03B133ARTS 764-M55342K03B133ARTSTR-ND M55342K03B133ARTS
Product Name RES 133 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details