Vishay Intertechnology, Inc. RES 12.3K OHM 1/5W 0.1% 1005 M55342K03B12B3RWS

Description
RES 12.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 12.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/5W 0.1% 1005 - M55342K03B12B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/5W 0.1% 1005
M55342K03B12B3RWS
RES 12.3K OHM 1/5W 0.1% 1005 M55342K03B12B3RWS
RES 12.3Kohm 1/5W 0.1% 1005

RES 12.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B12B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B12B3RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B12B3RWS-ND
12.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

12.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B12B3RWS 764-M55342K03B12B3RWS-ND
Product Name RES 12.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers