Vishay Intertechnology, Inc. RES 121K OHM 1/5W 0.1% 1005 M55342K03B121BRT5

Description
RES 121Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 121Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/5W 0.1% 1005 - M55342K03B121BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/5W 0.1% 1005
M55342K03B121BRT5
RES 121K OHM 1/5W 0.1% 1005 M55342K03B121BRT5
RES 121Kohm 1/5W 0.1% 1005

RES 121Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B121BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B121BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B121BRT5TR-ND
121 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B121BRT5 764-M55342K03B121BRT5TR-ND
Product Name RES 121K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details