Vishay Intertechnology, Inc. RES 121 OHM 1/5W 0.1% 1005 M55342K03B121ARWS

Description
RES 121ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 121ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/5W 0.1% 1005 - M55342K03B121ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/5W 0.1% 1005
M55342K03B121ARWS
RES 121 OHM 1/5W 0.1% 1005 M55342K03B121ARWS
RES 121ohm 1/5W 0.1% 1005

RES 121ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B121ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B121ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B121ARWS-ND
121 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B121ARWS 764-M55342K03B121ARWS-ND
Product Name RES 121 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details