Vishay Intertechnology, Inc. SMD,1005,1/10W,120,.1%,100PPM,R/.01%,BULK M55342K03B120ARWS

Description
SMD,1005,1/10W,120,. 1%,100PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
SMD,1005,1/10W,120,. 1%,100PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1005,1/10W,120,.1%,100PPM,R/.01%,BULK - M55342K03B120ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1005,1/10W,120,.1%,100PPM,R/.01%,BULK
M55342K03B120ARWS
SMD,1005,1/10W,120,.1%,100PPM,R/.01%,BULK M55342K03B120ARWS
SMD,1005,1/10W,120,. 1%,100PPM,R/.01%,BUL K

SMD,1005,1/10W,120,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B120ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B120ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B120ARWS-ND
120 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

120 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B120ARWS 764-M55342K03B120ARWS-ND
Product Name SMD,1005,1/10W,120,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details