Vishay Intertechnology, Inc. RES 11K OHM 1/5W 1% 1005 M55342K03B11E0MT0V

Description
RES 11Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 11Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/5W 1% 1005 - M55342K03B11E0MT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/5W 1% 1005
M55342K03B11E0MT0V
RES 11K OHM 1/5W 1% 1005 M55342K03B11E0MT0V
RES 11Kohm 1/5W 1% 1005

RES 11Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B11E0MT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B11E0MT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K03B11E0MT0VTR-ND
11 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B11E0MT0V 764-M55342K03B11E0MT0VTR-ND
Product Name RES 11K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers