Vishay Intertechnology, Inc. RES 11.5K OHM 1/5W 0.1% 1005 M55342K03B11B5RT5

Description
RES 11.5Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 11.5Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/5W 0.1% 1005 - M55342K03B11B5RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/5W 0.1% 1005
M55342K03B11B5RT5
RES 11.5K OHM 1/5W 0.1% 1005 M55342K03B11B5RT5
RES 11.5Kohm 1/5W 0.1% 1005

RES 11.5Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B11B5RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B11B5RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B11B5RT5TR-ND
11.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B11B5RT5 764-M55342K03B11B5RT5TR-ND
Product Name RES 11.5K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers