Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B105ARWS

Description
105 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B105ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B105ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B105ARWS-ND
105 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

105 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 105 OHM 1/5W 0.1% 1005 - M55342K03B105ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/5W 0.1% 1005
M55342K03B105ARWS
RES 105 OHM 1/5W 0.1% 1005 M55342K03B105ARWS
RES 105ohm 1/5W 0.1% 1005

RES 105ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B105ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B105ARWS
Chip Resistor - Surface Mount M55342K03B105ARWS
RES SMD 105 OHM 0.1% 1/5W 1005

RES SMD 105 OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K03B105ARWS-ND M55342K03B105ARWS M55342K03B105ARWS
Product Name Chip Resistor - Surface Mount RES 105 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details