Vishay Precision Group Rcwpm-5100 102K 1% K M55342K03B102Es Tsl Vishay M55342K03B102ESWL

Description
RCWPM-5100 102K 1% K M55342K03B102ES TSL
Description
RCWPM-5100 102K 1% K M55342K03B102ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 102K 1% K M55342K03B102Es Tsl Vishay - 20P2959 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 102K 1% K M55342K03B102Es Tsl Vishay
20P2959
Rcwpm-5100 102K 1% K M55342K03B102Es Tsl Vishay 20P2959
RCWPM-5100 102K 1% K M55342K03B102ES TSL

RCWPM-5100 102K 1% K M55342K03B102ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2959
Product Name Rcwpm-5100 102K 1% K M55342K03B102Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details