SMD,505,1/20W,953,.1
953 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K02B953ARWS | 764-M55342K02B953ARWS-ND |
| Product Name | SMD,505,1/20W,953,.1%,100PPM,R/.01%,BULK | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0505 |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |
| Power Rating | 20 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |