Vishay Precision Group Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B93D1RS3

Description
Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B93D1RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B93D1RS3
Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B93D1RS3
Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,93.1Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C8184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,93.1Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C8184
Resistor,thick Film,93.1Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C8184
Resistor,Thick Film,93.1Ohms,40WV,1 +/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,93.1Ohms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B93D1RS3 55C8184
Product Name Res Thin Film 0505 93.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,93.1Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers