Vishay Precision Group Rcwpm-550 8.66K 1% K M55342K02B8E66S Rsl Vishay M55342K02B8E66SUL

Description
RCWPM-550 8.66K 1% K M55342K02B8E66S RSL
Description
RCWPM-550 8.66K 1% K M55342K02B8E66S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 8.66K 1% K M55342K02B8E66S Rsl Vishay - 20P2390 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 8.66K 1% K M55342K02B8E66S Rsl Vishay
20P2390
Rcwpm-550 8.66K 1% K M55342K02B8E66S Rsl Vishay 20P2390
RCWPM-550 8.66K 1% K M55342K02B8E66S RSL

RCWPM-550 8.66K 1% K M55342K02B8E66S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2390
Product Name Rcwpm-550 8.66K 1% K M55342K02B8E66S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers