Vishay Precision Group Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B665DRWB

Description
Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B665DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B665DRWB
Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B665DRWB
Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7949
Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7949
Resistor,Thick Film,665Ohms,40WV,1+ /-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,665Ohms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B665DRWB 55C7949
Product Name Res Thin Film 0505 665 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,665Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details