5.23 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
SMD,505,1/20W,5.23K,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K02B5B23RWS-ND | M55342K02B5B23RWS |
| Product Name | Chip Resistor - Surface Mount | SMD,505,1/20W,5.23K,.1%,100PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0505 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |