Vishay Precision Group Rcwpm-550 51 2% K M55342K02B51G0S Rsl Vishay M55342K02B51G0SUL

Description
RCWPM-550 51 2% K M55342K02B51G0S RSL
Description
RCWPM-550 51 2% K M55342K02B51G0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 51 2% K M55342K02B51G0S Rsl Vishay - 20P1840 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 51 2% K M55342K02B51G0S Rsl Vishay
20P1840
Rcwpm-550 51 2% K M55342K02B51G0S Rsl Vishay 20P1840
RCWPM-550 51 2% K M55342K02B51G0S RSL

RCWPM-550 51 2% K M55342K02B51G0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1840
Product Name Rcwpm-550 51 2% K M55342K02B51G0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details