Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K02B511DRWB

Description
THICK FILM RESISTOR 0505 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0505 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K02B511DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B511DRWB-ND
Chip Resistor - Surface Mount 541-M55342K02B511DRWB-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Res Thin Film 0505 511 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B511DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 511 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B511DRWB
Res Thin Film 0505 511 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B511DRWB
Res Thin Film 0505 511 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 511 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K02B511DRWB-ND M55342K02B511DRWB
Product Name Chip Resistor - Surface Mount Res Thin Film 0505 511 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details