Vishay Intertechnology, Inc. RES 499 OHM 1/8W 0.1% 0505 M55342K02B499ART5

Description
RES 499ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 499ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/8W 0.1% 0505 - M55342K02B499ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W 0.1% 0505
M55342K02B499ART5
RES 499 OHM 1/8W 0.1% 0505 M55342K02B499ART5
RES 499ohm 1/8W 0.1% 0505

RES 499ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B499ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B499ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B499ART5TR-ND
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B499ART5 764-M55342K02B499ART5TR-ND
Product Name RES 499 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details