Vishay Precision Group Rcwpm-550 432K 1% K M55342K02B432Er Tsl Vishay M55342K02B432ERWL

Description
RCWPM-550 432K 1% K M55342K02B432ER TSL
Description
RCWPM-550 432K 1% K M55342K02B432ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 432K 1% K M55342K02B432Er Tsl Vishay - 20P1589 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 432K 1% K M55342K02B432Er Tsl Vishay
20P1589
Rcwpm-550 432K 1% K M55342K02B432Er Tsl Vishay 20P1589
RCWPM-550 432K 1% K M55342K02B432ER TSL

RCWPM-550 432K 1% K M55342K02B432ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1589
Product Name Rcwpm-550 432K 1% K M55342K02B432Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers