Vishay Precision Group Rcwpm-550 402K 1% K M55342K02B402Er Rsl Vishay M55342K02B402ERUL

Description
RCWPM-550 402K 1% K M55342K02B402ER RSL
Description
RCWPM-550 402K 1% K M55342K02B402ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 402K 1% K M55342K02B402Er Rsl Vishay - 20P1520 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 402K 1% K M55342K02B402Er Rsl Vishay
20P1520
Rcwpm-550 402K 1% K M55342K02B402Er Rsl Vishay 20P1520
RCWPM-550 402K 1% K M55342K02B402ER RSL

RCWPM-550 402K 1% K M55342K02B402ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1520
Product Name Rcwpm-550 402K 1% K M55342K02B402Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details