Vishay Precision Group Rcwpm-550 390 5% K M55342K02B390Js Tsl Vishay M55342K02B390JSWL

Description
RCWPM-550 390 5% K M55342K02B390JS TSL
Description
RCWPM-550 390 5% K M55342K02B390JS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 390 5% K M55342K02B390Js Tsl Vishay - 20P1417 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 390 5% K M55342K02B390Js Tsl Vishay
20P1417
Rcwpm-550 390 5% K M55342K02B390Js Tsl Vishay 20P1417
RCWPM-550 390 5% K M55342K02B390JS TSL

RCWPM-550 390 5% K M55342K02B390JS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1417
Product Name Rcwpm-550 390 5% K M55342K02B390Js Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details