Vishay Precision Group Rcwpm-550 37.4 1% K M55342K02B37D4S Tsl Vishay M55342K02B37D4SWL

Description
RCWPM-550 37.4 1% K M55342K02B37D4S TSL
Description
RCWPM-550 37.4 1% K M55342K02B37D4S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 37.4 1% K M55342K02B37D4S Tsl Vishay - 20P1349 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 37.4 1% K M55342K02B37D4S Tsl Vishay
20P1349
Rcwpm-550 37.4 1% K M55342K02B37D4S Tsl Vishay 20P1349
RCWPM-550 37.4 1% K M55342K02B37D4S TSL

RCWPM-550 37.4 1% K M55342K02B37D4S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1349
Product Name Rcwpm-550 37.4 1% K M55342K02B37D4S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details