Vishay Intertechnology, Inc. RES 330 OHM 1/20W 1% 1206 M55342K02B330DRWB

Description
RES 330ohm 1/20W 1% 1206
Request a Quote Datasheet
Description
RES 330ohm 1/20W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/20W 1% 1206 - M55342K02B330DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/20W 1% 1206
M55342K02B330DRWB
RES 330 OHM 1/20W 1% 1206 M55342K02B330DRWB
RES 330ohm 1/20W 1% 1206

RES 330ohm 1/20W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - M55342K02B330DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M55342K02B330DRWB-ND
Chip Resistor - Surface Mount M55342K02B330DRWB-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B330DRWB M55342K02B330DRWB-ND
Product Name RES 330 OHM 1/20W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 0505
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers