Vishay Precision Group Rcwpm-550 30 5% K M55342K02B30J0R Rsl Vishay M55342K02B30J0RUL

Description
RCWPM-550 30 5% K M55342K02B30J0R RSL
Description
RCWPM-550 30 5% K M55342K02B30J0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 30 5% K M55342K02B30J0R Rsl Vishay - 20P1134 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 30 5% K M55342K02B30J0R Rsl Vishay
20P1134
Rcwpm-550 30 5% K M55342K02B30J0R Rsl Vishay 20P1134
RCWPM-550 30 5% K M55342K02B30J0R RSL

RCWPM-550 30 5% K M55342K02B30J0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1134
Product Name Rcwpm-550 30 5% K M55342K02B30J0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details