Vishay Intertechnology, Inc. RES 301K OHM 1/8W 0.1% 0505 M55342K02B301BRWS

Description
RES 301Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 301Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 0.1% 0505 - M55342K02B301BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 0.1% 0505
M55342K02B301BRWS
RES 301K OHM 1/8W 0.1% 0505 M55342K02B301BRWS
RES 301Kohm 1/8W 0.1% 0505

RES 301Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B301BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B301BRWS-ND
Chip Resistor - Surface Mount 764-M55342K02B301BRWS-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B301BRWS 764-M55342K02B301BRWS-ND
Product Name RES 301K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details