Vishay Precision Group Rcwpm-550 2.74K 1% K M55342K02B2E74P Rsl Vishay M55342K02B2E74PUL

Description
RCWPM-550 2.74K 1% K M55342K02B2E74P RSL
Description
RCWPM-550 2.74K 1% K M55342K02B2E74P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 2.74K 1% K M55342K02B2E74P Rsl Vishay - 20P0544 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 2.74K 1% K M55342K02B2E74P Rsl Vishay
20P0544
Rcwpm-550 2.74K 1% K M55342K02B2E74P Rsl Vishay 20P0544
RCWPM-550 2.74K 1% K M55342K02B2E74P RSL

RCWPM-550 2.74K 1% K M55342K02B2E74P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0544
Product Name Rcwpm-550 2.74K 1% K M55342K02B2E74P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details