Vishay Intertechnology, Inc. RES 2.71K OHM 1/8W 0.1% 0505 M55342K02B2B71RWS

Description
RES 2.71Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2.71Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1/8W 0.1% 0505 - M55342K02B2B71RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/8W 0.1% 0505
M55342K02B2B71RWS
RES 2.71K OHM 1/8W 0.1% 0505 M55342K02B2B71RWS
RES 2.71Kohm 1/8W 0.1% 0505

RES 2.71Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B2B71RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B2B71RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B2B71RWS-ND
2.71 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.71 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B2B71RWS 764-M55342K02B2B71RWS-ND
Product Name RES 2.71K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 2710 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details