Vishay Intertechnology, Inc. RES 2.26K OHM 1/8W 0.1% 0505 M55342K02B2B26RT5

Description
RES 2.26Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 0.1% 0505 - M55342K02B2B26RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 0.1% 0505
M55342K02B2B26RT5
RES 2.26K OHM 1/8W 0.1% 0505 M55342K02B2B26RT5
RES 2.26Kohm 1/8W 0.1% 0505

RES 2.26Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B2B26RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B2B26RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B2B26RT5TR-ND
2.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B2B26RT5 764-M55342K02B2B26RT5TR-ND
Product Name RES 2.26K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers