Vishay Intertechnology, Inc. RES 28K OHM 1/8W 0.1% 0505 M55342K02B28B0RWS

Description
RES 28Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 28Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/8W 0.1% 0505 - M55342K02B28B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/8W 0.1% 0505
M55342K02B28B0RWS
RES 28K OHM 1/8W 0.1% 0505 M55342K02B28B0RWS
RES 28Kohm 1/8W 0.1% 0505

RES 28Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B28B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B28B0RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B28B0RWS-ND
28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B28B0RWS 764-M55342K02B28B0RWS-ND
Product Name RES 28K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details