Vishay Intertechnology, Inc. RES 232 OHM 1/8W 0.1% 0505 M55342K02B232ARWS

Description
RES 232ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 232ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/8W 0.1% 0505 - M55342K02B232ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/8W 0.1% 0505
M55342K02B232ARWS
RES 232 OHM 1/8W 0.1% 0505 M55342K02B232ARWS
RES 232ohm 1/8W 0.1% 0505

RES 232ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B232ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B232ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B232ARWS-ND
232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B232ARWS 764-M55342K02B232ARWS-ND
Product Name RES 232 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers