Vishay Precision Group Rcwpm-550 200K 1% K M55342K02B200Em Rsl Vishay M55342K02B200EMUL

Description
RCWPM-550 200K 1% K M55342K02B200EM RSL
Description
RCWPM-550 200K 1% K M55342K02B200EM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 200K 1% K M55342K02B200Em Rsl Vishay - 20P0648 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 200K 1% K M55342K02B200Em Rsl Vishay
20P0648
Rcwpm-550 200K 1% K M55342K02B200Em Rsl Vishay 20P0648
RCWPM-550 200K 1% K M55342K02B200EM RSL

RCWPM-550 200K 1% K M55342K02B200EM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0648
Product Name Rcwpm-550 200K 1% K M55342K02B200Em Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details