Vishay Precision Group Rcwpm-550 1.2K 2% K M55342K02B1H20R Tsl Vishay M55342K02B1H20RWL

Description
RCWPM-550 1.2K 2% K M55342K02B1H20R TSL
Description
RCWPM-550 1.2K 2% K M55342K02B1H20R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 1.2K 2% K M55342K02B1H20R Tsl Vishay - 19P9776 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1.2K 2% K M55342K02B1H20R Tsl Vishay
19P9776
Rcwpm-550 1.2K 2% K M55342K02B1H20R Tsl Vishay 19P9776
RCWPM-550 1.2K 2% K M55342K02B1H20R TSL

RCWPM-550 1.2K 2% K M55342K02B1H20R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9776
Product Name Rcwpm-550 1.2K 2% K M55342K02B1H20R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details