Vishay Intertechnology, Inc. Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B1E50RS6

Description
Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B1E50RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B1E50RS6
Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B1E50RS6
Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B1E50RS6
Product Name Res Thin Film 0505 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details