Vishay Precision Group Rcwpm-550 1.02K 1% K M55342K02B1E02M Tsl Vishay M55342K02B1E02MWL

Description
RCWPM-550 1.02K 1% K M55342K02B1E02M TSL
Description
RCWPM-550 1.02K 1% K M55342K02B1E02M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 1.02K 1% K M55342K02B1E02M Tsl Vishay - 19P9632 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1.02K 1% K M55342K02B1E02M Tsl Vishay
19P9632
Rcwpm-550 1.02K 1% K M55342K02B1E02M Tsl Vishay 19P9632
RCWPM-550 1.02K 1% K M55342K02B1E02M TSL

RCWPM-550 1.02K 1% K M55342K02B1E02M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9632
Product Name Rcwpm-550 1.02K 1% K M55342K02B1E02M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers