Vishay Intertechnology, Inc. RES 1.98K OHM 1/8W 0.1% 0505 M55342K02B1B98RWS

Description
RES 1.98Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.98Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/8W 0.1% 0505 - M55342K02B1B98RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/8W 0.1% 0505
M55342K02B1B98RWS
RES 1.98K OHM 1/8W 0.1% 0505 M55342K02B1B98RWS
RES 1.98Kohm 1/8W 0.1% 0505

RES 1.98Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B1B98RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B1B98RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B1B98RWS-ND
1.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B1B98RWS 764-M55342K02B1B98RWS-ND
Product Name RES 1.98K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers