Vishay Intertechnology, Inc. RES 1.74K OHM 1/8W 0.1% 0505 M55342K02B1B74RT5

Description
RES 1.74Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.74Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/8W 0.1% 0505 - M55342K02B1B74RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/8W 0.1% 0505
M55342K02B1B74RT5
RES 1.74K OHM 1/8W 0.1% 0505 M55342K02B1B74RT5
RES 1.74Kohm 1/8W 0.1% 0505

RES 1.74Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B1B74RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B1B74RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B1B74RT5TR-ND
1.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B1B74RT5 764-M55342K02B1B74RT5TR-ND
Product Name RES 1.74K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers