Vishay Intertechnology, Inc. RES 1.26K OHM 1/8W 0.1% 0505 M55342K02B1B26PWS

Description
RES 1.26Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.26Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.26K OHM 1/8W 0.1% 0505 - M55342K02B1B26PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/8W 0.1% 0505
M55342K02B1B26PWS
RES 1.26K OHM 1/8W 0.1% 0505 M55342K02B1B26PWS
RES 1.26Kohm 1/8W 0.1% 0505

RES 1.26Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B1B26PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B1B26PWS-ND
Chip Resistor - Surface Mount 764-M55342K02B1B26PWS-ND
1.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B1B26PWS 764-M55342K02B1B26PWS-ND
Product Name RES 1.26K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details