Vishay Intertechnology, Inc. SMD,505,1/20W,167,.1%,100PPM,R/.01%,BULK M55342K02B167ARWS

Description
SMD,505,1/20W,167,.1 %,100PPM,R/.01%,BULK
Request a Quote Datasheet
Description
SMD,505,1/20W,167,.1 %,100PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,505,1/20W,167,.1%,100PPM,R/.01%,BULK - M55342K02B167ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,505,1/20W,167,.1%,100PPM,R/.01%,BULK
M55342K02B167ARWS
SMD,505,1/20W,167,.1%,100PPM,R/.01%,BULK M55342K02B167ARWS
SMD,505,1/20W,167,.1 %,100PPM,R/.01%,BULK

SMD,505,1/20W,167,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B167ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B167ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B167ARWS-ND
167 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

167 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B167ARWS 764-M55342K02B167ARWS-ND
Product Name SMD,505,1/20W,167,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 20 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers