Vishay Intertechnology, Inc. RES 151 OHM 1/8W 0.1% 0505 M55342K02B151ARWS

Description
RES 151ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 151ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 151 OHM 1/8W 0.1% 0505 - M55342K02B151ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 151 OHM 1/8W 0.1% 0505
M55342K02B151ARWS
RES 151 OHM 1/8W 0.1% 0505 M55342K02B151ARWS
RES 151ohm 1/8W 0.1% 0505

RES 151ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B151ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B151ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B151ARWS-ND
151 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

151 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B151ARWS 764-M55342K02B151ARWS-ND
Product Name RES 151 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 151 ohms 151 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers