Vishay Intertechnology, Inc. RES 120 OHM 1/8W 0.1% 0505 M55342K02B120ARWS

Description
RES 120ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 120ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W 0.1% 0505 - M55342K02B120ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W 0.1% 0505
M55342K02B120ARWS
RES 120 OHM 1/8W 0.1% 0505 M55342K02B120ARWS
RES 120ohm 1/8W 0.1% 0505

RES 120ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B120ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B120ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B120ARWS-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B120ARWS 764-M55342K02B120ARWS-ND
Product Name RES 120 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details