Vishay Precision Group Rcwpm-550 11K 1% K M55342K02B11E0R Tsl Vishay M55342K02B11E0RWL

Description
RCWPM-550 11K 1% K M55342K02B11E0R TSL
Description
RCWPM-550 11K 1% K M55342K02B11E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 11K 1% K M55342K02B11E0R Tsl Vishay - 19P9972 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 11K 1% K M55342K02B11E0R Tsl Vishay
19P9972
Rcwpm-550 11K 1% K M55342K02B11E0R Tsl Vishay 19P9972
RCWPM-550 11K 1% K M55342K02B11E0R TSL

RCWPM-550 11K 1% K M55342K02B11E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9972
Product Name Rcwpm-550 11K 1% K M55342K02B11E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details