Vishay Intertechnology, Inc. RES 113 OHM 1/8W 0.1% 0505 M55342K02B113ARWS

Description
RES 113ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 113ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/8W 0.1% 0505 - M55342K02B113ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/8W 0.1% 0505
M55342K02B113ARWS
RES 113 OHM 1/8W 0.1% 0505 M55342K02B113ARWS
RES 113ohm 1/8W 0.1% 0505

RES 113ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B113ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B113ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B113ARWS-ND
113 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

113 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B113ARWS 764-M55342K02B113ARWS-ND
Product Name RES 113 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers