Vishay Precision Group Rcwpm-550 10.5K 1% K M55342K02B10E5R Rsl Vishay M55342K02B10E5RUL

Description
RCWPM-550 10.5K 1% K M55342K02B10E5R RSL
Description
RCWPM-550 10.5K 1% K M55342K02B10E5R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 10.5K 1% K M55342K02B10E5R Rsl Vishay - 19P9857 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 10.5K 1% K M55342K02B10E5R Rsl Vishay
19P9857
Rcwpm-550 10.5K 1% K M55342K02B10E5R Rsl Vishay 19P9857
RCWPM-550 10.5K 1% K M55342K02B10E5R RSL

RCWPM-550 10.5K 1% K M55342K02B10E5R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9857
Product Name Rcwpm-550 10.5K 1% K M55342K02B10E5R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details