Vishay Precision Group Rcwpm-550 100 5% K M55342K02B100Jr Rsl Vishay M55342K02B100JRUL

Description
RCWPM-550 100 5% K M55342K02B100JR RSL
Description
RCWPM-550 100 5% K M55342K02B100JR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 100 5% K M55342K02B100Jr Rsl Vishay - 19P9917 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 100 5% K M55342K02B100Jr Rsl Vishay
19P9917
Rcwpm-550 100 5% K M55342K02B100Jr Rsl Vishay 19P9917
RCWPM-550 100 5% K M55342K02B100JR RSL

RCWPM-550 100 5% K M55342K02B100JR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9917
Product Name Rcwpm-550 100 5% K M55342K02B100Jr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details