Vishay Intertechnology, Inc. RES 100 OHM 1/8W 0.1% 0505 M55342K02B100ARTS

Description
RES 100ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 100ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W 0.1% 0505 - M55342K02B100ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 0.1% 0505
M55342K02B100ARTS
RES 100 OHM 1/8W 0.1% 0505 M55342K02B100ARTS
RES 100ohm 1/8W 0.1% 0505

RES 100ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B100ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B100ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K02B100ARTSTR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B100ARTS 764-M55342K02B100ARTSTR-ND
Product Name RES 100 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details