Vishay Intertechnology, Inc. RES 9.31K OHM 1/20W 1% 0502 M55342K01B9E31RTIV

Description
RES 9.31Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 9.31Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/20W 1% 0502 - M55342K01B9E31RTIV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/20W 1% 0502
M55342K01B9E31RTIV
RES 9.31K OHM 1/20W 1% 0502 M55342K01B9E31RTIV
RES 9.31Kohm 1/20W 1% 0502

RES 9.31Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B9E31RTIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B9E31RTIVTR-ND
Chip Resistor - Surface Mount 764-M55342K01B9E31RTIVTR-ND
9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B9E31RTIV 764-M55342K01B9E31RTIVTR-ND
Product Name RES 9.31K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4123FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details