Vishay Intertechnology, Inc. RES 84.5K OHM 1/20W 1% 0502 M55342K01B84E5RTIV

Description
RES 84.5Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 84.5Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/20W 1% 0502 - M55342K01B84E5RTIV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/20W 1% 0502
M55342K01B84E5RTIV
RES 84.5K OHM 1/20W 1% 0502 M55342K01B84E5RTIV
RES 84.5Kohm 1/20W 1% 0502

RES 84.5Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B84E5RTIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B84E5RTIVTR-ND
Chip Resistor - Surface Mount 764-M55342K01B84E5RTIVTR-ND
84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B84E5RTIV 764-M55342K01B84E5RTIVTR-ND
Product Name RES 84.5K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details