Vishay Intertechnology, Inc. RES 4.64K OHM 1/20W 1% 0502 M55342K01B4E64RWSV

Description
RES 4.64Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 4.64Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/20W 1% 0502 - M55342K01B4E64RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/20W 1% 0502
M55342K01B4E64RWSV
RES 4.64K OHM 1/20W 1% 0502 M55342K01B4E64RWSV
RES 4.64Kohm 1/20W 1% 0502

RES 4.64Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B4E64RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B4E64RWSV-ND
Chip Resistor - Surface Mount 764-M55342K01B4E64RWSV-ND
4.64 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

4.64 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B4E64RWSV 764-M55342K01B4E64RWSV-ND
Product Name RES 4.64K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details