Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K01B4E02RTIV

Description
4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K01B4E02RTIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B4E02RTIVTR-ND
Chip Resistor - Surface Mount 764-M55342K01B4E02RTIVTR-ND
4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.02K OHM 1/20W 1% 0502 - M55342K01B4E02RTIV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/20W 1% 0502
M55342K01B4E02RTIV
RES 4.02K OHM 1/20W 1% 0502 M55342K01B4E02RTIV
RES 4.02Kohm 1/20W 1% 0502

RES 4.02Kohm 1/20W 1% 0502

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K01B4E02RTIVTR-ND M55342K01B4E02RTIV
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 1/20W 1% 0502
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details