Vishay Intertechnology, Inc. RES 42.2 OHM 1/20W 1% 0502 M55342K01B42D2RT5V

Description
RES 42.2ohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 42.2ohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/20W 1% 0502 - M55342K01B42D2RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/20W 1% 0502
M55342K01B42D2RT5V
RES 42.2 OHM 1/20W 1% 0502 M55342K01B42D2RT5V
RES 42.2ohm 1/20W 1% 0502

RES 42.2ohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B42D2RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B42D2RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B42D2RT5VTR-ND
42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B42D2RT5V 764-M55342K01B42D2RT5VTR-ND
Product Name RES 42.2 OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details