Vishay Intertechnology, Inc. RES 2.7K OHM 1/20W 2% 0502 M55342K01B2H70RWSV

Description
RES 2.7Kohm 1/20W 2% 0502
Request a Quote Datasheet
Description
RES 2.7Kohm 1/20W 2% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/20W 2% 0502 - M55342K01B2H70RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/20W 2% 0502
M55342K01B2H70RWSV
RES 2.7K OHM 1/20W 2% 0502 M55342K01B2H70RWSV
RES 2.7Kohm 1/20W 2% 0502

RES 2.7Kohm 1/20W 2% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B2H70RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B2H70RWSV-ND
Chip Resistor - Surface Mount 764-M55342K01B2H70RWSV-ND
2.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

2.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B2H70RWSV 764-M55342K01B2H70RWSV-ND
Product Name RES 2.7K OHM 1/20W 2% 0502 Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details